Vishay Intertechnology, Inc. RES 510 OHM 1/3W 1% 1210 SMD CRCW1210510RFKEA

Description
RES 510ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 510ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 1/3W 1% 1210 SMD - CRCW1210510RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 1/3W 1% 1210 SMD
CRCW1210510RFKEA
RES 510 OHM 1/3W 1% 1210 SMD CRCW1210510RFKEA
RES 510ohm 1/3W 1% 1210 SMD

RES 510ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210510RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210510RFKEA-ND
Chip Resistor - Surface Mount CRCW1210510RFKEA-ND
510 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210510RFKEA CRCW1210510RFKEA-ND
Product Name RES 510 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 510 ohms 510 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567527P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0018 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4123FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details