Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 510Kohms 1% CRCW1210510KFKEAHP

Description
Thick Film Resistors - SMD 3/4watt 510Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 510Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 510Kohms 1% - CRCW1210510KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 510Kohms 1%
CRCW1210510KFKEAHP
Thick Film Resistors - SMD 3/4watt 510Kohms 1% CRCW1210510KFKEAHP
Thick Film Resistors - SMD 3/4watt 510Kohms 1%

Thick Film Resistors - SMD 3/4watt 510Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210510KFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210510KFKEAHP-ND
Chip Resistor - Surface Mount CRCW1210510KFKEAHP-ND
510 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

510 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210510KFKEAHP CRCW1210510KFKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 510Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 510000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers