Vishay Intertechnology, Inc. RES 4.99 OHM 1/3W 1% 1210 SMD CRCW12104R99FKEA

Description
RES 4.99ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 4.99ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99 OHM 1/3W 1% 1210 SMD - CRCW12104R99FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 1/3W 1% 1210 SMD
CRCW12104R99FKEA
RES 4.99 OHM 1/3W 1% 1210 SMD CRCW12104R99FKEA
RES 4.99ohm 1/3W 1% 1210 SMD

RES 4.99ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12104R99FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12104R99FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW12104R99FKEACT-ND
4.99 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.99 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12104R99FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12104R99FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW12104R99FKEATR-ND
4.99 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.99 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12104R99FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12104R99FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12104R99FKEADKR-ND
4.99 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.99 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12104R99FKEA 541-CRCW12104R99FKEACT-ND
Product Name RES 4.99 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details