Vishay Precision Group Chip Resistor - Surface Mount CRCW12104R87FKEA

Description
4.87 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.87 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12104R87FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12104R87FKEA-ND
Chip Resistor - Surface Mount CRCW12104R87FKEA-ND
4.87 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.87 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.87 OHM 1/2W 1% 1210 SMD - CRCW12104R87FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87 OHM 1/2W 1% 1210 SMD
CRCW12104R87FKEA
RES 4.87 OHM 1/2W 1% 1210 SMD CRCW12104R87FKEA
RES 4.87ohm 1/2W 1% 1210 SMD

RES 4.87ohm 1/2W 1% 1210 SMD

Supplier's Site
Crcw1210 100 4R87 1% Et1 E3 Rohs Compliant Vishay - 47P4132 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 4R87 1% Et1 E3 Rohs Compliant Vishay
47P4132
Crcw1210 100 4R87 1% Et1 E3 Rohs Compliant Vishay 47P4132
CRCW1210 100 4R87 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 4R87 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12104R87FKEA-ND CRCW12104R87FKEA 47P4132
Product Name Chip Resistor - Surface Mount RES 4.87 OHM 1/2W 1% 1210 SMD Crcw1210 100 4R87 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 4.87 ohms 4.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details