Vishay Precision Group RES 4.7 OHM .75W 5% 1210 SMD CRCW12104R70JNEAHP

Description
RES 4.7ohm .75W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 4.7ohm .75W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM .75W 5% 1210 SMD - CRCW12104R70JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM .75W 5% 1210 SMD
CRCW12104R70JNEAHP
RES 4.7 OHM .75W 5% 1210 SMD CRCW12104R70JNEAHP
RES 4.7ohm .75W 5% 1210 SMD

RES 4.7ohm .75W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.7NCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7NCT-ND
Chip Resistor - Surface Mount 541-4.7NCT-ND
4.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.7NDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7NDKR-ND
Chip Resistor - Surface Mount 541-4.7NDKR-ND
4.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.7NTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7NTR-ND
Chip Resistor - Surface Mount 541-4.7NTR-ND
4.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 4R7, 1210; Resistance Vishay - 65AC3482 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 4R7, 1210; Resistance Vishay
65AC3482
Res, Aec-Q200, Thick Film, 4R7, 1210; Resistance Vishay 65AC3482
RES, AEC-Q200, THICK FILM, 4R7, 1210; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 4R7, 1210; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 4R7, 1210; Resistance Vishay - 29T8743 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 4R7, 1210; Resistance Vishay
29T8743
Res, Aec-Q200, Thick Film, 4R7, 1210; Resistance Vishay 29T8743
RES, AEC-Q200, THICK FILM, 4R7, 1210; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 4R7, 1210; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12104R70JNEAHP 541-4.7NCT-ND 65AC3482
Product Name RES 4.7 OHM .75W 5% 1210 SMD Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 4R7, 1210; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.7500 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details