Vishay Precision Group RES 4.7 OHM 1/3W 5% 1210 SMD CRCW12104R70JNEA

Description
RES 4.7ohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 4.7ohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 1/3W 5% 1210 SMD - CRCW12104R70JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1/3W 5% 1210 SMD
CRCW12104R70JNEA
RES 4.7 OHM 1/3W 5% 1210 SMD CRCW12104R70JNEA
RES 4.7ohm 1/3W 5% 1210 SMD

RES 4.7ohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.7VDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7VDKR-ND
Chip Resistor - Surface Mount 541-4.7VDKR-ND
4.7 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.7VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7VTR-ND
Chip Resistor - Surface Mount 541-4.7VTR-ND
4.7 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.7VCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7VCT-ND
Chip Resistor - Surface Mount 541-4.7VCT-ND
4.7 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4R7, 5%, 0.33W, 1210; Resistance Vishay - 51P0669 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R7, 5%, 0.33W, 1210; Resistance Vishay
51P0669
Res, Thick Film, 4R7, 5%, 0.33W, 1210; Resistance Vishay 51P0669
RES, THICK FILM, 4R7, 5%, 0.33W, 1210; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 4R7, 5%, 0.33W, 1210; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12104R70JNEA 541-4.7VDKR-ND 51P0669
Product Name RES 4.7 OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount Res, Thick Film, 4R7, 5%, 0.33W, 1210; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 3 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers