Vishay Intertechnology, Inc. RES 4.70 OHM 1/3W 1% 1210 SMD CRCW12104R70FNTA

Description
RES 4.70ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 4.70ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.70 OHM 1/3W 1% 1210 SMD - CRCW12104R70FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70 OHM 1/3W 1% 1210 SMD
CRCW12104R70FNTA
RES 4.70 OHM 1/3W 1% 1210 SMD CRCW12104R70FNTA
RES 4.70ohm 1/3W 1% 1210 SMD

RES 4.70ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12104R70FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12104R70FNTA-ND
Chip Resistor - Surface Mount CRCW12104R70FNTA-ND
4.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 4.7 1% 200 Rt1 Rohs Compliant Vishay - 49P3488 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 4.7 1% 200 Rt1 Rohs Compliant Vishay
49P3488
Crcw1210 4.7 1% 200 Rt1 Rohs Compliant Vishay 49P3488
CRCW1210 4.7 1% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 4.7 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12104R70FNTA CRCW12104R70FNTA-ND 49P3488
Product Name RES 4.70 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 4.7 1% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chip Resistor - Surface Mount - 2-1622821-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details