Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 4.32ohms 1% CRCW12104R32FKEAHP

Description
Thick Film Resistors - SMD 3/4watt 4.32ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 4.32ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 4.32ohms 1% - CRCW12104R32FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 4.32ohms 1%
CRCW12104R32FKEAHP
Thick Film Resistors - SMD 3/4watt 4.32ohms 1% CRCW12104R32FKEAHP
Thick Film Resistors - SMD 3/4watt 4.32ohms 1%

Thick Film Resistors - SMD 3/4watt 4.32ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12104R32FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12104R32FKEAHP-ND
Chip Resistor - Surface Mount CRCW12104R32FKEAHP-ND
4.32 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.32 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12104R32FKEAHP CRCW12104R32FKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 4.32ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 4.32 ohms 4.32 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers