Vishay Precision Group RES 4.32 OHM 1/2W 1% 1210 SMD CRCW12104R32FKEA

Description
RES 4.32ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 4.32ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32 OHM 1/2W 1% 1210 SMD - CRCW12104R32FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32 OHM 1/2W 1% 1210 SMD
CRCW12104R32FKEA
RES 4.32 OHM 1/2W 1% 1210 SMD CRCW12104R32FKEA
RES 4.32ohm 1/2W 1% 1210 SMD

RES 4.32ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12104R32FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12104R32FKEA-ND
Chip Resistor - Surface Mount CRCW12104R32FKEA-ND
4.32 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.32 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 100 4R32 1% Et1 E3 Rohs Compliant Vishay - 47P4125 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 4R32 1% Et1 E3 Rohs Compliant Vishay
47P4125
Crcw1210 100 4R32 1% Et1 E3 Rohs Compliant Vishay 47P4125
CRCW1210 100 4R32 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 4R32 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12104R32FKEA CRCW12104R32FKEA-ND 47P4125
Product Name RES 4.32 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 100 4R32 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 4.32 ohms 4.32 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers