Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12104R30JNTA

Description
4.3 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.3 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12104R30JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12104R30JNTA-ND
Chip Resistor - Surface Mount CRCW12104R30JNTA-ND
4.3 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.3 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 4.3ohms 5% - CRCW12104R30JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 4.3ohms 5%
CRCW12104R30JNTA
Thick Film Resistors - SMD 1/2watt 4.3ohms 5% CRCW12104R30JNTA
Thick Film Resistors - SMD 1/2watt 4.3ohms 5%

Thick Film Resistors - SMD 1/2watt 4.3ohms 5%

Supplier's Site
Crcw1210 4.3 5% 200 Rt1 Rohs Compliant Vishay - 49P3482 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 4.3 5% 200 Rt1 Rohs Compliant Vishay
49P3482
Crcw1210 4.3 5% 200 Rt1 Rohs Compliant Vishay 49P3482
CRCW1210 4.3 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 4.3 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12104R30JNTA-ND CRCW12104R30JNTA 49P3482
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 4.3ohms 5% Crcw1210 4.3 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 4.3 ohms 4.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1584FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers