Vishay Intertechnology, Inc. RES 4.30 OHM 1/2W 1% 1210 SMD CRCW12104R30FKEA

Description
RES 4.30ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 4.30ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.30 OHM 1/2W 1% 1210 SMD - CRCW12104R30FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.30 OHM 1/2W 1% 1210 SMD
CRCW12104R30FKEA
RES 4.30 OHM 1/2W 1% 1210 SMD CRCW12104R30FKEA
RES 4.30ohm 1/2W 1% 1210 SMD

RES 4.30ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12104R30FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12104R30FKEA-ND
Chip Resistor - Surface Mount CRCW12104R30FKEA-ND
4.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12104R30FKEA CRCW12104R30FKEA-ND
Product Name RES 4.30 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 4.3 ohms 4.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573256 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82 ohms
View Details