Vishay Intertechnology, Inc. RES 4.02 OHM 3/4W 1% 1210 SMD CRCW12104R02FKEAHP

Description
RES 4.02ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 4.02ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02 OHM 3/4W 1% 1210 SMD - CRCW12104R02FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 3/4W 1% 1210 SMD
CRCW12104R02FKEAHP
RES 4.02 OHM 3/4W 1% 1210 SMD CRCW12104R02FKEAHP
RES 4.02ohm 3/4W 1% 1210 SMD

RES 4.02ohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12104R02FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12104R02FKEAHP-ND
Chip Resistor - Surface Mount CRCW12104R02FKEAHP-ND
4.02 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.02 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12104R02FKEAHP CRCW12104R02FKEAHP-ND
Product Name RES 4.02 OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details