Vishay Intertechnology, Inc. RES 4.02 OHM 1/3W 1% 1210 SMD CRCW12104R02FKEA

Description
RES 4.02ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 4.02ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02 OHM 1/3W 1% 1210 SMD - CRCW12104R02FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 1/3W 1% 1210 SMD
CRCW12104R02FKEA
RES 4.02 OHM 1/3W 1% 1210 SMD CRCW12104R02FKEA
RES 4.02ohm 1/3W 1% 1210 SMD

RES 4.02ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12104R02FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12104R02FKEA-ND
Chip Resistor - Surface Mount CRCW12104R02FKEA-ND
4.02 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.02 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12104R02FKEA CRCW12104R02FKEA-ND
Product Name RES 4.02 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details