Vishay Intertechnology, Inc. RES 4.99M OHM 1/2W 1% 1210 SMD CRCW12104M99FKEA

Description
RES 4.99Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 4.99Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99M OHM 1/2W 1% 1210 SMD - CRCW12104M99FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99M OHM 1/2W 1% 1210 SMD
CRCW12104M99FKEA
RES 4.99M OHM 1/2W 1% 1210 SMD CRCW12104M99FKEA
RES 4.99Mohm 1/2W 1% 1210 SMD

RES 4.99Mohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12104M99FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12104M99FKEA-ND
Chip Resistor - Surface Mount CRCW12104M99FKEA-ND
4.99 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.99 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12104M99FKEA CRCW12104M99FKEA-ND
Product Name RES 4.99M OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 4.99E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details