Vishay Intertechnology, Inc. RES 4.7M OHM 1/2W 5% 1210 SMD CRCW12104M70JNTA

Description
RES 4.7Mohm 1/2W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 4.7Mohm 1/2W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7M OHM 1/2W 5% 1210 SMD - CRCW12104M70JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7M OHM 1/2W 5% 1210 SMD
CRCW12104M70JNTA
RES 4.7M OHM 1/2W 5% 1210 SMD CRCW12104M70JNTA
RES 4.7Mohm 1/2W 5% 1210 SMD

RES 4.7Mohm 1/2W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12104M70JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12104M70JNTA-ND
Chip Resistor - Surface Mount CRCW12104M70JNTA-ND
4.7 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.7 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 4.7M 5% 200 Rt1 Rohs Compliant Vishay - 49P3475 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 4.7M 5% 200 Rt1 Rohs Compliant Vishay
49P3475
Crcw1210 4.7M 5% 200 Rt1 Rohs Compliant Vishay 49P3475
CRCW1210 4.7M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 4.7M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12104M70JNTA CRCW12104M70JNTA-ND 49P3475
Product Name RES 4.7M OHM 1/2W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 4.7M 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 4.70E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1274FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details