RES 4.3Mohm 1/3W 5% 1210 SMD
4.3 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW12104M30JNTA | CRCW12104M30JNTA-ND |
| Product Name | RES 4.3M OHM 1/3W 5% 1210 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1210 |
| Resistance Range | 4.30E6 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 3 watts | 0.5000 watts |
| Configuration | Single Resistor |