Vishay Intertechnology, Inc. RES 4.3M OHM 1/3W 5% 1210 SMD CRCW12104M30JNEA

Description
RES 4.3Mohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 4.3Mohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3M OHM 1/3W 5% 1210 SMD - CRCW12104M30JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3M OHM 1/3W 5% 1210 SMD
CRCW12104M30JNEA
RES 4.3M OHM 1/3W 5% 1210 SMD CRCW12104M30JNEA
RES 4.3Mohm 1/3W 5% 1210 SMD

RES 4.3Mohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12104M30JNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12104M30JNEA-ND
Chip Resistor - Surface Mount CRCW12104M30JNEA-ND
4.3 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.3 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 200 4M3 5% Et1 E3 Rohs Compliant Vishay - 47P4110 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 200 4M3 5% Et1 E3 Rohs Compliant Vishay
47P4110
Crcw1210 200 4M3 5% Et1 E3 Rohs Compliant Vishay 47P4110
CRCW1210 200 4M3 5% ET1 e3 RoHS Compliant: Yes

CRCW1210 200 4M3 5% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12104M30JNEA CRCW12104M30JNEA-ND 47P4110
Product Name RES 4.3M OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 200 4M3 5% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 4.30E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details