Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:4.99kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW12104K99FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:4.99kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:4.99kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:4.99kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW12104K99FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:4.99kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW12104K99FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:4.99kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW12104K99FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:4.99kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:4.99kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - CRCW12104K99FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12104K99FKTA-ND
Chip Resistor - Surface Mount CRCW12104K99FKTA-ND
4.99 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4K99, 1%, 0.33W, 1210; Resistance Vishay - 37C0258 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K99, 1%, 0.33W, 1210; Resistance Vishay
37C0258
Res, Thick Film, 4K99, 1%, 0.33W, 1210; Resistance Vishay 37C0258
RES, THICK FILM, 4K99, 1%, 0.33W, 1210; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 4K99, 1%, 0.33W, 1210; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12104K99FKTA CRCW12104K99FKTA-ND 37C0258
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:4.99kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Res, Thick Film, 4K99, 1%, 0.33W, 1210; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1210 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details