Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 4.99Kohms 1% CRCW12104K99FKEAHP

Description
Thick Film Resistors - SMD 3/4watt 4.99Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 4.99Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 4.99Kohms 1% - CRCW12104K99FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 4.99Kohms 1%
CRCW12104K99FKEAHP
Thick Film Resistors - SMD 3/4watt 4.99Kohms 1% CRCW12104K99FKEAHP
Thick Film Resistors - SMD 3/4watt 4.99Kohms 1%

Thick Film Resistors - SMD 3/4watt 4.99Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12104K99FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12104K99FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW12104K99FKEAHPCT-ND
RES SMD 4.99K OHM 1% 3/4W 1210

RES SMD 4.99K OHM 1% 3/4W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12104K99FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12104K99FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW12104K99FKEAHPDKR-ND
RES SMD 4.99K OHM 1% 3/4W 1210

RES SMD 4.99K OHM 1% 3/4W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12104K99FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12104K99FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW12104K99FKEAHPTR-ND
4.99 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.99 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12104K99FKEAHP 541-CRCW12104K99FKEAHPCT-ND
Product Name Thick Film Resistors - SMD 3/4watt 4.99Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 4990 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details