Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12104K87FKTA

Description
4.87 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.87 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12104K87FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12104K87FKTA-ND
Chip Resistor - Surface Mount CRCW12104K87FKTA-ND
4.87 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.87 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.87K OHM 1/2W 1% 1210 SMD - CRCW12104K87FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 1/2W 1% 1210 SMD
CRCW12104K87FKTA
RES 4.87K OHM 1/2W 1% 1210 SMD CRCW12104K87FKTA
RES 4.87Kohm 1/2W 1% 1210 SMD

RES 4.87Kohm 1/2W 1% 1210 SMD

Supplier's Site
Resistor, Thick Film, 4.87Kohm, 330Mw, 1%; Resistance Vishay - 04H7170 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.87Kohm, 330Mw, 1%; Resistance Vishay
04H7170
Resistor, Thick Film, 4.87Kohm, 330Mw, 1%; Resistance Vishay 04H7170
RESISTOR, THICK FILM, 4.87KOHM, 330mW, 1%; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 4.87KOHM, 330mW, 1%; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12104K87FKTA-ND CRCW12104K87FKTA 04H7170
Product Name Chip Resistor - Surface Mount RES 4.87K OHM 1/2W 1% 1210 SMD Resistor, Thick Film, 4.87Kohm, 330Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details