Vishay Precision Group Chip Resistor - Surface Mount CRCW12104K75FKEA

Description
4.75 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.75 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.75KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.75KAADKR-ND
Chip Resistor - Surface Mount 541-4.75KAADKR-ND
4.75 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.75 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.75KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.75KAACT-ND
Chip Resistor - Surface Mount 541-4.75KAACT-ND
4.75 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.75 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.75KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.75KAATR-ND
Chip Resistor - Surface Mount 541-4.75KAATR-ND
4.75 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.75 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.75K OHM 1/2W 1% 1210 SMD - CRCW12104K75FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/2W 1% 1210 SMD
CRCW12104K75FKEA
RES 4.75K OHM 1/2W 1% 1210 SMD CRCW12104K75FKEA
RES 4.75Kohm 1/2W 1% 1210 SMD

RES 4.75Kohm 1/2W 1% 1210 SMD

Supplier's Site
SMD 0.5W 200V Resistor - 52-CRCW12104K75FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W 200V Resistor
52-CRCW12104K75FKEA
SMD 0.5W 200V Resistor 52-CRCW12104K75FKEA
1210 Thick Film Resistor, 4.75kR, 1%, 0.5W, 200V, SMD Product overview: CRCW12104K75FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12104K75FKEA can be used for catalog matching and distributor lookup.

1210 Thick Film Resistor, 4.75kR, 1%, 0.5W, 200V, SMD Product overview: CRCW12104K75FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12104K75FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 4K75, 1%, 0.5W, 1210; Resistance Vishay - 53K3255 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K75, 1%, 0.5W, 1210; Resistance Vishay
53K3255
Res, Thick Film, 4K75, 1%, 0.5W, 1210; Resistance Vishay 53K3255
RES, THICK FILM, 4K75, 1%, 0.5W, 1210; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 4K75, 1%, 0.5W, 1210; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4K75, 1%, 0.5W, 1210, Reel; Resistance Vishay - 42K4187 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K75, 1%, 0.5W, 1210, Reel; Resistance Vishay
42K4187
Res, Thick Film, 4K75, 1%, 0.5W, 1210, Reel; Resistance Vishay 42K4187
RES, THICK FILM, 4K75, 1%, 0.5W, 1210, REEL; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K75, 1%, 0.5W, 1210, REEL; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12104K75FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12104K75FKEA
Resistors - Chip Resistor - Surface Mount CRCW12104K75FKEA
RES SMD 4.75K OHM 1% 1/2W 1210

RES SMD 4.75K OHM 1% 1/2W 1210

Supplier's Site
Chip Resistor - Surface Mount - CRCW12104K75FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12104K75FKEA
Chip Resistor - Surface Mount CRCW12104K75FKEA
RES SMD 4.75K OHM 1% 1/2W 1210

RES SMD 4.75K OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-4.75KAADKR-ND CRCW12104K75FKEA 52-CRCW12104K75FKEA 53K3255 42K4187 CRCW12104K75FKEA CRCW12104K75FKEA
Product Name Chip Resistor - Surface Mount RES 4.75K OHM 1/2W 1% 1210 SMD SMD 0.5W 200V Resistor Res, Thick Film, 4K75, 1%, 0.5W, 1210; Resistance Vishay Res, Thick Film, 4K75, 1%, 0.5W, 1210, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric] 1210 [3225 Metric] 1210 (3225 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - 1676227-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers