Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:4.7kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW12104K70FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:4.7kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:4.7kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:4.7kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW12104K70FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:4.7kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW12104K70FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:4.7kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW12104K70FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:4.7kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:4.7kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW12104K70FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12104K70FKTA-ND
Chip Resistor - Surface Mount CRCW12104K70FKTA-ND
4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 4.7Kohm, 330Mw, 1%; Resistance Vishay - 04H7165 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.7Kohm, 330Mw, 1%; Resistance Vishay
04H7165
Resistor, Thick Film, 4.7Kohm, 330Mw, 1%; Resistance Vishay 04H7165
RESISTOR, THICK FILM, 4.7KOHM, 330mW, 1%; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 4.7KOHM, 330mW, 1%; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12104K70FKTA CRCW12104K70FKTA-ND 04H7165
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:4.7kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Resistor, Thick Film, 4.7Kohm, 330Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1210 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573341 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 5.1 ohms
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers