Vishay Precision Group RES 4.70K OHM 1/2W 1% 1210 SMD CRCW12104K70FKEA

Description
RES 4.70Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 4.70Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.70K OHM 1/2W 1% 1210 SMD - CRCW12104K70FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70K OHM 1/2W 1% 1210 SMD
CRCW12104K70FKEA
RES 4.70K OHM 1/2W 1% 1210 SMD CRCW12104K70FKEA
RES 4.70Kohm 1/2W 1% 1210 SMD

RES 4.70Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.70KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70KAATR-ND
Chip Resistor - Surface Mount 541-4.70KAATR-ND
4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70KAACT-ND
Chip Resistor - Surface Mount 541-4.70KAACT-ND
4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70KAADKR-ND
Chip Resistor - Surface Mount 541-4.70KAADKR-ND
4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4K7, 1%, 0.5W, 1210; Resistance Vishay - 53K3253 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 1%, 0.5W, 1210; Resistance Vishay
53K3253
Res, Thick Film, 4K7, 1%, 0.5W, 1210; Resistance Vishay 53K3253
RES, THICK FILM, 4K7, 1%, 0.5W, 1210; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 4K7, 1%, 0.5W, 1210; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 4.7Kohm, 500Mw, 1%; Resistance Vishay - 53K3254 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.7Kohm, 500Mw, 1%; Resistance Vishay
53K3254
Resistor, Thick Film, 4.7Kohm, 500Mw, 1%; Resistance Vishay 53K3254
RESISTOR, THICK FILM, 4.7KOHM, 500mW, 1%; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 4.7KOHM, 500mW, 1%; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Crcw1210 100 4K7 1% Et1 E3 Vishay - 37AH9835 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 4K7 1% Et1 E3 Vishay
37AH9835
Crcw1210 100 4K7 1% Et1 E3 Vishay 37AH9835
CRCW1210 100 4K7 1% ET1 E3

CRCW1210 100 4K7 1% ET1 E3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW12104K70FKEA 541-4.70KAATR-ND 53K3253 53K3254 37AH9835
Product Name RES 4.70K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Res, Thick Film, 4K7, 1%, 0.5W, 1210; Resistance Vishay Resistor, Thick Film, 4.7Kohm, 500Mw, 1%; Resistance Vishay Crcw1210 100 4K7 1% Et1 E3 Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details