Vishay Precision Group RES 4.64K OHM 1/2W 1% 1210 SMD CRCW12104K64FKEA

Description
RES 4.64Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 4.64Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64K OHM 1/2W 1% 1210 SMD - CRCW12104K64FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1/2W 1% 1210 SMD
CRCW12104K64FKEA
RES 4.64K OHM 1/2W 1% 1210 SMD CRCW12104K64FKEA
RES 4.64Kohm 1/2W 1% 1210 SMD

RES 4.64Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.64KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.64KAATR-ND
Chip Resistor - Surface Mount 541-4.64KAATR-ND
4.64 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.64 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.64KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.64KAADKR-ND
Chip Resistor - Surface Mount 541-4.64KAADKR-ND
4.64 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.64 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.64KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.64KAACT-ND
Chip Resistor - Surface Mount 541-4.64KAACT-ND
4.64 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.64 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4K64, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3252 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K64, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3252
Res, Thick Film, 4K64, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3252
RES, THICK FILM, 4K64, 1%, 0.5W, 1210, REEL; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K64, 1%, 0.5W, 1210, REEL; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12104K64FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12104K64FKEA
Resistors - Chip Resistor - Surface Mount CRCW12104K64FKEA
RES SMD 4.64K OHM 1% 1/2W 1210

RES SMD 4.64K OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12104K64FKEA 541-4.64KAATR-ND 53K3252 CRCW12104K64FKEA
Product Name RES 4.64K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Res, Thick Film, 4K64, 1%, 0.5W, 1210, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric] 1210 (3225 Metric)
Resistance Range 4640 ohms 4640 ohms 4640 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers