Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12104K53FKTA

Description
4.53 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.53 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12104K53FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12104K53FKTA-ND
Chip Resistor - Surface Mount CRCW12104K53FKTA-ND
4.53 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.53 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.53K OHM 1/3W 1% 1210 SMD - CRCW12104K53FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53K OHM 1/3W 1% 1210 SMD
CRCW12104K53FKTA
RES 4.53K OHM 1/3W 1% 1210 SMD CRCW12104K53FKTA
RES 4.53Kohm 1/3W 1% 1210 SMD

RES 4.53Kohm 1/3W 1% 1210 SMD

Supplier's Site
Crcw1210 4.53K 1% 100 Rt1 Rohs Compliant Vishay - 49P3473 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 4.53K 1% 100 Rt1 Rohs Compliant Vishay
49P3473
Crcw1210 4.53K 1% 100 Rt1 Rohs Compliant Vishay 49P3473
CRCW1210 4.53K 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 4.53K 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12104K53FKTA-ND CRCW12104K53FKTA 49P3473
Product Name Chip Resistor - Surface Mount RES 4.53K OHM 1/3W 1% 1210 SMD Crcw1210 4.53K 1% 100 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details