Vishay Intertechnology, Inc. RES 4.42K OHM 3/4W 1% 1210 SMD CRCW12104K42FKEAHP

Description
RES 4.42Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 4.42Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM 3/4W 1% 1210 SMD - CRCW12104K42FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 3/4W 1% 1210 SMD
CRCW12104K42FKEAHP
RES 4.42K OHM 3/4W 1% 1210 SMD CRCW12104K42FKEAHP
RES 4.42Kohm 3/4W 1% 1210 SMD

RES 4.42Kohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12104K42FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12104K42FKEAHP-ND
Chip Resistor - Surface Mount CRCW12104K42FKEAHP-ND
4.42 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.42 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12104K42FKEAHP CRCW12104K42FKEAHP-ND
Product Name RES 4.42K OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 4420 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details