Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12104K30JNTA

Description
4.3 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.3 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12104K30JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12104K30JNTA-ND
Chip Resistor - Surface Mount CRCW12104K30JNTA-ND
4.3 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.3 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.3K OHM 1/2W 5% 1210 SMD - CRCW12104K30JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3K OHM 1/2W 5% 1210 SMD
CRCW12104K30JNTA
RES 4.3K OHM 1/2W 5% 1210 SMD CRCW12104K30JNTA
RES 4.3Kohm 1/2W 5% 1210 SMD

RES 4.3Kohm 1/2W 5% 1210 SMD

Supplier's Site
Crcw1210 4.3K 5% 200 Rt1 Rohs Compliant Vishay - 49P3472 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 4.3K 5% 200 Rt1 Rohs Compliant Vishay
49P3472
Crcw1210 4.3K 5% 200 Rt1 Rohs Compliant Vishay 49P3472
CRCW1210 4.3K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 4.3K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12104K30JNTA-ND CRCW12104K30JNTA 49P3472
Product Name Chip Resistor - Surface Mount RES 4.3K OHM 1/2W 5% 1210 SMD Crcw1210 4.3K 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details