Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 4.22Kohms 1% CRCW12104K22FKTA

Description
Thick Film Resistors - SMD 1/2watt 4.22Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 4.22Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 4.22Kohms 1% - CRCW12104K22FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 4.22Kohms 1%
CRCW12104K22FKTA
Thick Film Resistors - SMD 1/2watt 4.22Kohms 1% CRCW12104K22FKTA
Thick Film Resistors - SMD 1/2watt 4.22Kohms 1%

Thick Film Resistors - SMD 1/2watt 4.22Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12104K22FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12104K22FKTA-ND
Chip Resistor - Surface Mount CRCW12104K22FKTA-ND
4.22 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.22 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 4.22Kohm, 330Mw, 1%; Resistance Vishay - 04H7146 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.22Kohm, 330Mw, 1%; Resistance Vishay
04H7146
Resistor, Thick Film, 4.22Kohm, 330Mw, 1%; Resistance Vishay 04H7146
RESISTOR, THICK FILM, 4.22KOHM, 330mW, 1%; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 4.22KOHM, 330mW, 1%; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12104K22FKTA CRCW12104K22FKTA-ND 04H7146
Product Name Thick Film Resistors - SMD 1/2watt 4.22Kohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 4.22Kohm, 330Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 4220 ohms 4220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details