Vishay Precision Group Thick Film Resistors - SMD 1/2watt 4.22Kohms 1% CRCW12104K22FKEA

Description
Thick Film Resistors - SMD 1/2watt 4.22Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 4.22Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 4.22Kohms 1% - CRCW12104K22FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 4.22Kohms 1%
CRCW12104K22FKEA
Thick Film Resistors - SMD 1/2watt 4.22Kohms 1% CRCW12104K22FKEA
Thick Film Resistors - SMD 1/2watt 4.22Kohms 1%

Thick Film Resistors - SMD 1/2watt 4.22Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-4.22KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.22KAADKR-ND
Chip Resistor - Surface Mount 541-4.22KAADKR-ND
4.22 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.22 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.22KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.22KAACT-ND
Chip Resistor - Surface Mount 541-4.22KAACT-ND
4.22 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.22 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.22KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.22KAATR-ND
Chip Resistor - Surface Mount 541-4.22KAATR-ND
4.22 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.22 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12104K22FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12104K22FKEA
Resistors - Chip Resistor - Surface Mount CRCW12104K22FKEA
RES SMD 4.22K OHM 1% 1/2W 1210

RES SMD 4.22K OHM 1% 1/2W 1210

Supplier's Site
Res, Thick Film, 4K22, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3246 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K22, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3246
Res, Thick Film, 4K22, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3246
RES, THICK FILM, 4K22, 1%, 0.5W, 1210, REEL; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K22, 1%, 0.5W, 1210, REEL; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12104K22FKEA 541-4.22KAADKR-ND CRCW12104K22FKEA 53K3246
Product Name Thick Film Resistors - SMD 1/2watt 4.22Kohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 4K22, 1%, 0.5W, 1210, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 (3225 Metric) 1210 [3225 Metric]
Resistance Range 4220 ohms 4220 ohms 4220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details