Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12104K12FKEAHP

Description
4.12 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
4.12 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12104K12FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12104K12FKEAHP-ND
Chip Resistor - Surface Mount CRCW12104K12FKEAHP-ND
4.12 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.12 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 4.12K OHM 3/4W 1% 1210 SMD - CRCW12104K12FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 3/4W 1% 1210 SMD
CRCW12104K12FKEAHP
RES 4.12K OHM 3/4W 1% 1210 SMD CRCW12104K12FKEAHP
RES 4.12Kohm 3/4W 1% 1210 SMD

RES 4.12Kohm 3/4W 1% 1210 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW12104K12FKEAHP-ND CRCW12104K12FKEAHP
Product Name Chip Resistor - Surface Mount RES 4.12K OHM 3/4W 1% 1210 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers