Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121049R9FKEAHP

Description
49.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
49.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-49.9DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9DTR-ND
Chip Resistor - Surface Mount 541-49.9DTR-ND
49.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

49.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9DCT-ND
Chip Resistor - Surface Mount 541-49.9DCT-ND
49.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

49.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9DDKR-ND
Chip Resistor - Surface Mount 541-49.9DDKR-ND
49.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

49.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 49.9 OHM .75W 1% 1210 SMD - CRCW121049R9FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM .75W 1% 1210 SMD
CRCW121049R9FKEAHP
RES 49.9 OHM .75W 1% 1210 SMD CRCW121049R9FKEAHP
RES 49.9ohm .75W 1% 1210 SMD

RES 49.9ohm .75W 1% 1210 SMD

Supplier's Site
SMD 49.9 OHM 4W Resistor - 52-CRCW121049R9FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 49.9 OHM 4W Resistor
52-CRCW121049R9FKEAHP
SMD 49.9 OHM 4W Resistor 52-CRCW121049R9FKEAHP
RES SMD 49.9 OHM 1% 3/4W 1210 Product overview: CRCW121049R9FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW121049R9FKEAH P can be used for catalog matching and distributor lookup.

RES SMD 49.9 OHM 1% 3/4W 1210 Product overview: CRCW121049R9FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW121049R9FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 541-49.9DTR-ND CRCW121049R9FKEAHP 52-CRCW121049R9FKEAHP
Product Name Chip Resistor - Surface Mount RES 49.9 OHM .75W 1% 1210 SMD SMD 49.9 OHM 4W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 158373P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 220 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details