Vishay Precision Group SMD 0.5W 200V Resistor CRCW121049R9FKEA

Description
1210 Chip Resistor, 49.9Ω, 1%, 0.5W, 200V, Thick Film, SMD Product overview: CRCW121049R9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW121049R9FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1210 Chip Resistor, 49.9Ω, 1%, 0.5W, 200V, Thick Film, SMD Product overview: CRCW121049R9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW121049R9FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.5W 200V Resistor - 52-CRCW121049R9FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W 200V Resistor
52-CRCW121049R9FKEA
SMD 0.5W 200V Resistor 52-CRCW121049R9FKEA
1210 Chip Resistor, 49.9Ω, 1%, 0.5W, 200V, Thick Film, SMD Product overview: CRCW121049R9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW121049R9FKEA can be used for catalog matching and distributor lookup.

1210 Chip Resistor, 49.9Ω, 1%, 0.5W, 200V, Thick Film, SMD Product overview: CRCW121049R9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW121049R9FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-49.9AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9AATR-ND
Chip Resistor - Surface Mount 541-49.9AATR-ND
49.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

49.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9AACT-ND
Chip Resistor - Surface Mount 541-49.9AACT-ND
49.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

49.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9AADKR-ND
Chip Resistor - Surface Mount 541-49.9AADKR-ND
49.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

49.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 49.9ohms 1% - CRCW121049R9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 49.9ohms 1%
CRCW121049R9FKEA
Thick Film Resistors - SMD 1/2watt 49.9ohms 1% CRCW121049R9FKEA
Thick Film Resistors - SMD 1/2watt 49.9ohms 1%

Thick Film Resistors - SMD 1/2watt 49.9ohms 1%

Supplier's Site
Res, Thick Film, 49R9, 1%, 0.5W, 1210; Resistance Vishay - 53K3322 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49R9, 1%, 0.5W, 1210; Resistance Vishay
53K3322
Res, Thick Film, 49R9, 1%, 0.5W, 1210; Resistance Vishay 53K3322
RES, THICK FILM, 49R9, 1%, 0.5W, 1210; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 49R9, 1%, 0.5W, 1210; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 49R9, 1%, 0.5W, 1210, Reel; Resistance Vishay - 42K4193 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49R9, 1%, 0.5W, 1210, Reel; Resistance Vishay
42K4193
Res, Thick Film, 49R9, 1%, 0.5W, 1210, Reel; Resistance Vishay 42K4193
RES, THICK FILM, 49R9, 1%, 0.5W, 1210, REEL; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 49R9, 1%, 0.5W, 1210, REEL; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Ohm, 330 Mw, 1%, 200 V Rohs Compliant Vishay - 61M5596 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Ohm, 330 Mw, 1%, 200 V Rohs Compliant Vishay
61M5596
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Ohm, 330 Mw, 1%, 200 V Rohs Compliant Vishay 61M5596
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 49.9 ohm, 330 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 49.9 ohm, 330 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW121049R9FKEA 541-49.9AATR-ND CRCW121049R9FKEA 53K3322 42K4193 61M5596
Product Name SMD 0.5W 200V Resistor Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 49.9ohms 1% Res, Thick Film, 49R9, 1%, 0.5W, 1210; Resistance Vishay Res, Thick Film, 49R9, 1%, 0.5W, 1210, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Ohm, 330 Mw, 1%, 200 V Rohs Compliant Vishay
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details