Vishay Precision Group Chip Resistor - Surface Mount CRCW121049K9FKTA

Description
49.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
49.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121049K9FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121049K9FKTA-ND
Chip Resistor - Surface Mount CRCW121049K9FKTA-ND
49.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW121049K9FKTA - CRCW121049K9FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW121049K9FKTA
CRCW121049K9FKTA
CRCW121049K9FKTA CRCW121049K9FKTA
CRCW121049K9FKTA

CRCW121049K9FKTA

Supplier's Site
Res, Thick Film, 49K9, 1%, 0.33W, 1210; Resistance Vishay - 04H7172 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49K9, 1%, 0.33W, 1210; Resistance Vishay
04H7172
Res, Thick Film, 49K9, 1%, 0.33W, 1210; Resistance Vishay 04H7172
RES, THICK FILM, 49K9, 1%, 0.33W, 1210; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 49K9, 1%, 0.33W, 1210; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121049K9FKTA-ND CRCW121049K9FKTA 04H7172
Product Name Chip Resistor - Surface Mount CRCW121049K9FKTA Res, Thick Film, 49K9, 1%, 0.33W, 1210; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176772-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
2 suppliers