Vishay Intertechnology, Inc. RES 499 OHM 3/4W 1% 1210 SMD CRCW1210499RFKEAHP

Description
RES 499ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 499ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 3/4W 1% 1210 SMD - CRCW1210499RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 3/4W 1% 1210 SMD
CRCW1210499RFKEAHP
RES 499 OHM 3/4W 1% 1210 SMD CRCW1210499RFKEAHP
RES 499ohm 3/4W 1% 1210 SMD

RES 499ohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW1210499RFKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210499RFKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW1210499RFKEAHPCT-ND
499 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

499 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1210499RFKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210499RFKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW1210499RFKEAHPTR-ND
499 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

499 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1210499RFKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210499RFKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW1210499RFKEAHPDKR-ND
499 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

499 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210499RFKEAHP 541-CRCW1210499RFKEAHPCT-ND
Product Name RES 499 OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers