Vishay Precision Group Chip Resistor - Surface Mount CRCW1210499RFKEA

Description
499 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
499 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-499AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499AACT-ND
Chip Resistor - Surface Mount 541-499AACT-ND
499 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

499 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-499AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499AATR-ND
Chip Resistor - Surface Mount 541-499AATR-ND
499 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

499 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-499AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499AADKR-ND
Chip Resistor - Surface Mount 541-499AADKR-ND
499 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

499 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 499ohms 1% - CRCW1210499RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 499ohms 1%
CRCW1210499RFKEA
Thick Film Resistors - SMD 1/2watt 499ohms 1% CRCW1210499RFKEA
Thick Film Resistors - SMD 1/2watt 499ohms 1%

Thick Film Resistors - SMD 1/2watt 499ohms 1%

Supplier's Site
Res, Thick Film, 499R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 42K4194 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499R, 1%, 0.5W, 1210, Reel; Resistance Vishay
42K4194
Res, Thick Film, 499R, 1%, 0.5W, 1210, Reel; Resistance Vishay 42K4194
RES, THICK FILM, 499R, 1%, 0.5W, 1210, REEL; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 499R, 1%, 0.5W, 1210, REEL; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 499R, 1%, 0.5W, 1210; Resistance Vishay - 53K3325 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499R, 1%, 0.5W, 1210; Resistance Vishay
53K3325
Res, Thick Film, 499R, 1%, 0.5W, 1210; Resistance Vishay 53K3325
RES, THICK FILM, 499R, 1%, 0.5W, 1210; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 499R, 1%, 0.5W, 1210; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-499AACT-ND CRCW1210499RFKEA 42K4194 53K3325
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 499ohms 1% Res, Thick Film, 499R, 1%, 0.5W, 1210, Reel; Resistance Vishay Res, Thick Film, 499R, 1%, 0.5W, 1210; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 499 ohms 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567747 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers