Vishay Intertechnology, Inc. RES 48.7K OHM 1/3W 1% 1210 SMD CRCW121048K7FKTA

Description
RES 48.7Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 48.7Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7K OHM 1/3W 1% 1210 SMD - CRCW121048K7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1/3W 1% 1210 SMD
CRCW121048K7FKTA
RES 48.7K OHM 1/3W 1% 1210 SMD CRCW121048K7FKTA
RES 48.7Kohm 1/3W 1% 1210 SMD

RES 48.7Kohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121048K7FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121048K7FKTA-ND
Chip Resistor - Surface Mount CRCW121048K7FKTA-ND
48.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

48.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 48.7K 1% 100 Rt1 Rohs Compliant Vishay - 49P3504 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 48.7K 1% 100 Rt1 Rohs Compliant Vishay
49P3504
Crcw1210 48.7K 1% 100 Rt1 Rohs Compliant Vishay 49P3504
CRCW1210 48.7K 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 48.7K 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121048K7FKTA CRCW121048K7FKTA-ND 49P3504
Product Name RES 48.7K OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 48.7K 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 48700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers