Vishay Intertechnology, Inc. RES 47 OHM .75W 5% 1210 SMD CRCW121047R0JNEAHP

Description
RES 47ohm .75W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 47ohm .75W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM .75W 5% 1210 SMD - CRCW121047R0JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM .75W 5% 1210 SMD
CRCW121047R0JNEAHP
RES 47 OHM .75W 5% 1210 SMD CRCW121047R0JNEAHP
RES 47ohm .75W 5% 1210 SMD

RES 47ohm .75W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-47NDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47NDKR-ND
Chip Resistor - Surface Mount 541-47NDKR-ND
47 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47NTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47NTR-ND
Chip Resistor - Surface Mount 541-47NTR-ND
47 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47NCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47NCT-ND
Chip Resistor - Surface Mount 541-47NCT-ND
47 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 47 Ohm, Aec-Q200, 0.75W, 1210 Rohs Compliant Vishay - 33AK3114 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47 Ohm, Aec-Q200, 0.75W, 1210 Rohs Compliant Vishay
33AK3114
Res, 47 Ohm, Aec-Q200, 0.75W, 1210 Rohs Compliant Vishay 33AK3114
RES, 47 OHM, AEC-Q200, 0.75W, 1210 ROHS COMPLIANT: YES

RES, 47 OHM, AEC-Q200, 0.75W, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121047R0JNEAHP 541-47NDKR-ND 33AK3114
Product Name RES 47 OHM .75W 5% 1210 SMD Chip Resistor - Surface Mount Res, 47 Ohm, Aec-Q200, 0.75W, 1210 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details