Vishay Precision Group RES 47.0 OHM 1/2W 1% 1210 SMD CRCW121047R0FKTA

Description
RES 47.0ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 47.0ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.0 OHM 1/2W 1% 1210 SMD - CRCW121047R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0 OHM 1/2W 1% 1210 SMD
CRCW121047R0FKTA
RES 47.0 OHM 1/2W 1% 1210 SMD CRCW121047R0FKTA
RES 47.0ohm 1/2W 1% 1210 SMD

RES 47.0ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121047R0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121047R0FKTA-ND
Chip Resistor - Surface Mount CRCW121047R0FKTA-ND
47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 47R, 1%, 0.33W, 1210; Resistance Vishay - 04H7163 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 1%, 0.33W, 1210; Resistance Vishay
04H7163
Res, Thick Film, 47R, 1%, 0.33W, 1210; Resistance Vishay 04H7163
RES, THICK FILM, 47R, 1%, 0.33W, 1210; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

RES, THICK FILM, 47R, 1%, 0.33W, 1210; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121047R0FKTA CRCW121047R0FKTA-ND 04H7163
Product Name RES 47.0 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Res, Thick Film, 47R, 1%, 0.33W, 1210; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 47 ohms 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.3333 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD155GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details