Vishay Intertechnology, Inc. RES 47 OHM 3/4W 1% 1210 SMD CRCW121047R0FKEAHP

Description
RES 47ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 47ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 3/4W 1% 1210 SMD - CRCW121047R0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 3/4W 1% 1210 SMD
CRCW121047R0FKEAHP
RES 47 OHM 3/4W 1% 1210 SMD CRCW121047R0FKEAHP
RES 47ohm 3/4W 1% 1210 SMD

RES 47ohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW121047R0FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121047R0FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW121047R0FKEAHPDKR-ND
RES SMD 47 OHM 1% 3/4W 1210

RES SMD 47 OHM 1% 3/4W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121047R0FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121047R0FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW121047R0FKEAHPCT-ND
RES SMD 47 OHM 1% 3/4W 1210

RES SMD 47 OHM 1% 3/4W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121047R0FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121047R0FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW121047R0FKEAHPTR-ND
47 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121047R0FKEAHP 541-CRCW121047R0FKEAHPDKR-ND
Product Name RES 47 OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data