Vishay Precision Group Chip Resistor - Surface Mount CRCW121047K5FKEA

Description
RES SMD 47.5K OHM 1% 1/2W 1210
Request a Quote Datasheet
Description
RES SMD 47.5K OHM 1% 1/2W 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW121047K5FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121047K5FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW121047K5FKEACT-ND
RES SMD 47.5K OHM 1% 1/2W 1210

RES SMD 47.5K OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121047K5FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121047K5FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW121047K5FKEATR-ND
47.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

47.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121047K5FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121047K5FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW121047K5FKEADKR-ND
RES SMD 47.5K OHM 1% 1/2W 1210

RES SMD 47.5K OHM 1% 1/2W 1210

Buy Now Datasheet
RES 47.5K OHM 1/2W 1% 1210 SMD - CRCW121047K5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/2W 1% 1210 SMD
CRCW121047K5FKEA
RES 47.5K OHM 1/2W 1% 1210 SMD CRCW121047K5FKEA
RES 47.5Kohm 1/2W 1% 1210 SMD

RES 47.5Kohm 1/2W 1% 1210 SMD

Supplier's Site
Resistor, Thick Film, 47.5Kohm, 500Mw, 1%; Resistance Vishay - 42K4191 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 47.5Kohm, 500Mw, 1%; Resistance Vishay
42K4191
Resistor, Thick Film, 47.5Kohm, 500Mw, 1%; Resistance Vishay 42K4191
RESISTOR, THICK FILM, 47.5KOHM, 500mW, 1%; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 47.5KOHM, 500mW, 1%; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 47K5, 1%, 0.5W, 1210; Resistance Vishay - 53K3304 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K5, 1%, 0.5W, 1210; Resistance Vishay
53K3304
Res, Thick Film, 47K5, 1%, 0.5W, 1210; Resistance Vishay 53K3304
RES, THICK FILM, 47K5, 1%, 0.5W, 1210; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 47K5, 1%, 0.5W, 1210; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW121047K5FKEACT-ND CRCW121047K5FKEA 42K4191 53K3304
Product Name Chip Resistor - Surface Mount RES 47.5K OHM 1/2W 1% 1210 SMD Resistor, Thick Film, 47.5Kohm, 500Mw, 1%; Resistance Vishay Res, Thick Film, 47K5, 1%, 0.5W, 1210; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details