Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121047K0JNTA

Description
47 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
47 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121047K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121047K0JNTA-ND
Chip Resistor - Surface Mount CRCW121047K0JNTA-ND
47 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 47Kohms 5% - CRCW121047K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 47Kohms 5%
CRCW121047K0JNTA
Thick Film Resistors - SMD 1/2watt 47Kohms 5% CRCW121047K0JNTA
Thick Film Resistors - SMD 1/2watt 47Kohms 5%

Thick Film Resistors - SMD 1/2watt 47Kohms 5%

Supplier's Site
Crcw1210 47K 5% 200 Rt1 Rohs Compliant Vishay - 49P3501 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 47K 5% 200 Rt1 Rohs Compliant Vishay
49P3501
Crcw1210 47K 5% 200 Rt1 Rohs Compliant Vishay 49P3501
CRCW1210 47K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 47K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121047K0JNTA-ND CRCW121047K0JNTA 49P3501
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 47Kohms 5% Crcw1210 47K 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details