Vishay Intertechnology, Inc. RES 47K OHM .75W 5% 1210 SMD CRCW121047K0JNEAHP

Description
RES 47Kohm .75W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 47Kohm .75W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM .75W 5% 1210 SMD - CRCW121047K0JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM .75W 5% 1210 SMD
CRCW121047K0JNEAHP
RES 47K OHM .75W 5% 1210 SMD CRCW121047K0JNEAHP
RES 47Kohm .75W 5% 1210 SMD

RES 47Kohm .75W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-47KNTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47KNTR-ND
Chip Resistor - Surface Mount 541-47KNTR-ND
47 kOhms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 kOhms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121047K0JNEAHP 541-47KNTR-ND
Product Name RES 47K OHM .75W 5% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 47000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details