Vishay Precision Group Chip Resistor - Surface Mount CRCW1210475RFKEA

Description
475 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
475 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-475AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-475AACT-ND
Chip Resistor - Surface Mount 541-475AACT-ND
475 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

475 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-475AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-475AADKR-ND
Chip Resistor - Surface Mount 541-475AADKR-ND
475 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

475 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-475AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-475AATR-ND
Chip Resistor - Surface Mount 541-475AATR-ND
475 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

475 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 475ohms 1% - CRCW1210475RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 475ohms 1%
CRCW1210475RFKEA
Thick Film Resistors - SMD 1/2watt 475ohms 1% CRCW1210475RFKEA
Thick Film Resistors - SMD 1/2watt 475ohms 1%

Thick Film Resistors - SMD 1/2watt 475ohms 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1210475RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1210475RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1210475RFKEA
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Res, Thick Film, 475R, 1%, 0.5W, 1210; Resistance Vishay - 53K3312 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 475R, 1%, 0.5W, 1210; Resistance Vishay
53K3312
Res, Thick Film, 475R, 1%, 0.5W, 1210; Resistance Vishay 53K3312
RES, THICK FILM, 475R, 1%, 0.5W, 1210; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 475R, 1%, 0.5W, 1210; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 475R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3313 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 475R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3313
Res, Thick Film, 475R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3313
RES, THICK FILM, 475R, 1%, 0.5W, 1210, REEL; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 475R, 1%, 0.5W, 1210, REEL; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-475AACT-ND CRCW1210475RFKEA CRCW1210475RFKEA 53K3312 53K3313
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 475ohms 1% Resistors - Chip Resistor - Surface Mount Res, Thick Film, 475R, 1%, 0.5W, 1210; Resistance Vishay Res, Thick Film, 475R, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 475 ohms 475 ohms 475 ohms 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567541P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details