VISHAY INTERTECHNOLOGY, INC.
CRCW1210473JRT1 -- RESISTOR, 1/4W, 5%, 47K
Vishay Intertechnology, Inc.
RESISTOR, 1/4W, 5%, 47K
CRCW1210473JRT1
Description
RESISTOR, 1/4W, 5%, 47K
Request a Quote
Email Supplier
Description
RESISTOR, 1/4W, 5%, 47K
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1210473JRT1 |
|
Product Name
|
RESISTOR, 1/4W, 5%, 47K |
|
Tolerance
|
5 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Technology / Construction
Metal Foil
Resistance Range
1.00E7 ohms
Tolerance
1 +/- %
View Details
2 suppliers
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
ThroughHole
Resistance Range
150 ohms
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details