Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watts 470ohms 5% CRCW1210470RJNT-A

Description
Thick Film Resistors - SMD 1/2watts 470ohms 5%
Request a Quote
Description
Thick Film Resistors - SMD 1/2watts 470ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watts 470ohms 5% - CRCW1210470RJNT-A - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watts 470ohms 5%
CRCW1210470RJNT-A
Thick Film Resistors - SMD 1/2watts 470ohms 5% CRCW1210470RJNT-A
Thick Film Resistors - SMD 1/2watts 470ohms 5%

Thick Film Resistors - SMD 1/2watts 470ohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1210470RJNT-A
Product Name Thick Film Resistors - SMD 1/2watts 470ohms 5%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details