Vishay Precision Group 1210,470,5%,T/R,HAZMAT CRCW1210470RJNEA

Description
1210,470,5%,T/R,HAZM AT
Request a Quote Datasheet
Description
1210,470,5%,T/R,HAZM AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1210,470,5%,T/R,HAZMAT - CRCW1210470RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,470,5%,T/R,HAZMAT
CRCW1210470RJNEA
1210,470,5%,T/R,HAZMAT CRCW1210470RJNEA
1210,470,5%,T/R,HAZM AT

1210,470,5%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - 541-470VCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470VCT-ND
Chip Resistor - Surface Mount 541-470VCT-ND
470 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470VDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470VDKR-ND
Chip Resistor - Surface Mount 541-470VDKR-ND
470 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470VTR-ND
Chip Resistor - Surface Mount 541-470VTR-ND
470 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 0.5W 200V Resistor - 52-CRCW1210470RJNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W 200V Resistor
52-CRCW1210470RJNEA
SMD 0.5W 200V Resistor 52-CRCW1210470RJNEA
1210 470R 5% 0.5W 200V SMD Resistor Product overview: CRCW1210470RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1210470RJNEA can be used for catalog matching and distributor lookup.

1210 470R 5% 0.5W 200V SMD Resistor Product overview: CRCW1210470RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1210470RJNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW1210470RJNEA
723026-CRCW1210470RJNEA
Chip Resistor - Surface Mount - CRCW1210470RJNEA 723026-CRCW1210470RJNEA
Manufacturer: Vishay Dale Win Source Part Number: 723026-CRCW1210470RJ NEA Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 470 Ohms Categories: Resistors Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 1210 (3225 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Low Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Manufacturer: Vishay Dale
Win Source Part Number: 723026-CRCW1210470RJNEA
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 470 Ohms
Categories: Resistors
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 1210 (3225 Metric)
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: Low
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.5W, 1/2W
Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Buy Now
Chip Resistor - Surface Mount - CRCW1210470RJNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1210470RJNEA
Chip Resistor - Surface Mount CRCW1210470RJNEA
RES SMD 470 OHM 5% 1/2W 1210

RES SMD 470 OHM 5% 1/2W 1210

Supplier's Site Datasheet
Res, Thick Film, 470R, 5%, 0.33W, 1210; Resistance Vishay - 59M7045 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 5%, 0.33W, 1210; Resistance Vishay
59M7045
Res, Thick Film, 470R, 5%, 0.33W, 1210; Resistance Vishay 59M7045
RES, THICK FILM, 470R, 5%, 0.33W, 1210; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 470R, 5%, 0.33W, 1210; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 470R, 1210; Resistance Vishay - 43C5192 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 470R, 1210; Resistance Vishay
43C5192
Res, Aec-Q200, Thick Film, 470R, 1210; Resistance Vishay 43C5192
RES, AEC-Q200, THICK FILM, 470R, 1210; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 470R, 1210; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW1210470RJNEA 541-470VCT-ND 52-CRCW1210470RJNEA 723026-CRCW1210470RJNEA CRCW1210470RJNEA 59M7045
Product Name 1210,470,5%,T/R,HAZMAT Chip Resistor - Surface Mount SMD 0.5W 200V Resistor Chip Resistor - Surface Mount - CRCW1210470RJNEA Chip Resistor - Surface Mount Res, Thick Film, 470R, 5%, 0.33W, 1210; Resistance Vishay
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details