Vishay Intertechnology, Inc. CRCW121046R4FKTA CRCW121046R4FKTA

Description
CRCW121046R4FKTA
Request a Quote Datasheet
Description
CRCW121046R4FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW121046R4FKTA - CRCW121046R4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW121046R4FKTA
CRCW121046R4FKTA
CRCW121046R4FKTA CRCW121046R4FKTA
CRCW121046R4FKTA

CRCW121046R4FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW121046R4FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121046R4FKTA-ND
Chip Resistor - Surface Mount CRCW121046R4FKTA-ND
46.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

46.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 46.4 Ohm, 330Mw, 1%; Resistance Vishay - 04H7158 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 46.4 Ohm, 330Mw, 1%; Resistance Vishay
04H7158
Resistor, Thick Film, 46.4 Ohm, 330Mw, 1%; Resistance Vishay 04H7158
RESISTOR, THICK FILM, 46.4 OHM, 330mW, 1%; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 46.4 OHM, 330mW, 1%; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121046R4FKTA CRCW121046R4FKTA-ND 04H7158
Product Name CRCW121046R4FKTA Chip Resistor - Surface Mount Resistor, Thick Film, 46.4 Ohm, 330Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 46.4 ohms 46.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2373FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details