Vishay Precision Group Chip Resistor - Surface Mount CRCW121046R4FKEA

Description
46.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
46.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-46.4AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-46.4AATR-ND
Chip Resistor - Surface Mount 541-46.4AATR-ND
46.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

46.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-46.4AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-46.4AACT-ND
Chip Resistor - Surface Mount 541-46.4AACT-ND
46.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

46.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-46.4AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-46.4AADKR-ND
Chip Resistor - Surface Mount 541-46.4AADKR-ND
46.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

46.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 46.4ohms 1% - CRCW121046R4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 46.4ohms 1%
CRCW121046R4FKEA
Thick Film Resistors - SMD 1/2watt 46.4ohms 1% CRCW121046R4FKEA
Thick Film Resistors - SMD 1/2watt 46.4ohms 1%

Thick Film Resistors - SMD 1/2watt 46.4ohms 1%

Supplier's Site
Resistor, Thick Film, 46.4 Ohm, 500Mw, 1%; Resistance Vishay - 53K3299 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 46.4 Ohm, 500Mw, 1%; Resistance Vishay
53K3299
Resistor, Thick Film, 46.4 Ohm, 500Mw, 1%; Resistance Vishay 53K3299
RESISTOR, THICK FILM, 46.4 OHM, 500mW, 1%; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 46.4 OHM, 500mW, 1%; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-46.4AATR-ND CRCW121046R4FKEA 53K3299
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 46.4ohms 1% Resistor, Thick Film, 46.4 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Resistance Range 46.4 ohms 46.4 ohms 46.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details