Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 45.3ohms 1% CRCW121045R3FKTA

Description
Thick Film Resistors - SMD 1/2watt 45.3ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 45.3ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 45.3ohms 1% - CRCW121045R3FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 45.3ohms 1%
CRCW121045R3FKTA
Thick Film Resistors - SMD 1/2watt 45.3ohms 1% CRCW121045R3FKTA
Thick Film Resistors - SMD 1/2watt 45.3ohms 1%

Thick Film Resistors - SMD 1/2watt 45.3ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121045R3FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121045R3FKTA-ND
Chip Resistor - Surface Mount CRCW121045R3FKTA-ND
45.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

45.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121045R3FKTA CRCW121045R3FKTA-ND
Product Name Thick Film Resistors - SMD 1/2watt 45.3ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 45.3 ohms 45.3 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers