Vishay Precision Group Chip Resistor - Surface Mount CRCW121045K3FKEA

Description
45.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
45.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121045K3FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121045K3FKEA-ND
Chip Resistor - Surface Mount CRCW121045K3FKEA-ND
45.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

45.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW121045K3FKEA - CRCW121045K3FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW121045K3FKEA
CRCW121045K3FKEA
CRCW121045K3FKEA CRCW121045K3FKEA
CRCW121045K3FKEA

CRCW121045K3FKEA

Supplier's Site
Resistor, Thick Film, 45.3Kohm, 500Mw, 1%; Resistance Vishay - 53K3291 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 45.3Kohm, 500Mw, 1%; Resistance Vishay
53K3291
Resistor, Thick Film, 45.3Kohm, 500Mw, 1%; Resistance Vishay 53K3291
RESISTOR, THICK FILM, 45.3KOHM, 500mW, 1%; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 45.3KOHM, 500mW, 1%; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121045K3FKEA-ND CRCW121045K3FKEA 53K3291
Product Name Chip Resistor - Surface Mount CRCW121045K3FKEA Resistor, Thick Film, 45.3Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details